ifm electronic gmbh Flow meter with integrated backflow prevention and display SBY246

Description
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet
Description
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow meter with integrated backflow prevention and display - SBY246 - ifm electronic gmbh
Essen, Germany
Flow meter with integrated backflow prevention and display
SBY246
Flow meter with integrated backflow prevention and display SBY246
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
  • Precise detection of flow and medium temperature
  • Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs
  • Very fast response time (~10 ms)
  • With switching output, analogue output or frequency output and IO-Link
  • Clearly visible LED display with red/green colour change
  • Convenient operation via buttons or parameter setting via IO-Link

Please note the changed housing design!

Supplier's Site
Flow meter with fast response and display - SBY246 - ifm efector inc.
Malvern, PA, United States
Flow meter with fast response and display
SBY246
Flow meter with fast response and display SBY246
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output or frequency output and IO-Link Clearly visible LED display with red/green color change Convenient operation via buttons or parameter setting via IO-Link Learn more Please note the changed housing design! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise detection of flow and medium temperature
  • Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs
  • Very fast response time (~10 ms)
  • With switching output, analog output or frequency output and IO-Link
  • Clearly visible LED display with red/green color change
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Please note the changed housing design!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SBY246-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SBY246-ND
Flow Sensors - Industrial 2330-SBY246-ND
SENSOR FLOW LIQ 2 ~ 200 LPM

SENSOR FLOW LIQ 2 ~ 200 LPM

Buy Now Datasheet
Flow Sensors - 596809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
596809
Flow Sensors 596809
ifm electronic SBY246 Flow Sensor

ifm electronic SBY246 Flow Sensor

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Flow Meters
Product Number SBY246 SBY246 2330-SBY246-ND 596809
Product Name Flow meter with integrated backflow prevention and display Flow meter with fast response and display Flow Sensors - Industrial Flow Sensors
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 363 psi (255 m H2O) 363 psi (255 m H2O) 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mass Flow Meter - HQF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -42 to 302 F (-41 to 150 C)
Process Media Type Liquid
Meter Type Mass Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 199335675 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.09 to 10.90 GPM (4.13 to 41.29 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Propeller Flow Meters - The Classic Meter for Clean Water Flows, WS001 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details