ifm electronic gmbh Magnetic-inductive flow meter SMF120

Description
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Essen, Germany
Magnetic-inductive flow meter
SMF120
Magnetic-inductive flow meter SMF120
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterisation via IO-Link
  • Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry
  • Measured variables: flow rate, total volume, temperature, conductivity and fluid detection
  • Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons
  • Reduced cabling by combining supply voltage and output signals via an M12 connection
  • Housing design increases shock and vibration resistance
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Magnetic-inductive flow meter - SMF120 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SMF120
Magnetic-inductive flow meter SMF120
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry
  • Measured variables: flow rate, total volume, temperature, conductivity and fluid detection
  • Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons
  • Reduced cabling by combining supply voltage and output signals via an M12 connection
  • Housing design increases shock and vibration resistance
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SMF120 SMF120
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter
Meter Technology Electromagnetic Electromagnetic
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature -4 to 149 F (-20 to 65 C) -4 to 149 F (-20 to 65 C)
Process Media Type Liquid Liquid
Operating Pressure 580 psi (408 m H2O) 580 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas; Steam
Operating Pressure 20000 psi (14076 m H2O)
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
View Details
Ultrasonic flow meter - SU9000 - ifm efector inc.
Specs
Meter Technology Ultrasonic
Features Programmable
Approvals ce, cul
View Details
3 suppliers
Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details