Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SA4100 | SA4100 | 2330-SA4100-ND |
| Product Name | Flow sensor | Flow sensor | Flow Sensors - Industrial |
| Approvals | Underwriters Laboratory; ce, cul, ktw, iolink | Underwriters Laboratory; ce, cul, ktw, iolink | |
| Operating Temperature | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |
| Process Media Type | Liquid; Gas | Liquid; Gas | Liquid; Gas |
| Operating Pressure | 725 psi (510 m H2O) | 725 psi (510 m H2O) | |
| Media Temperature | -4 to 212 F (-20 to 100 C) | -4 to 212 F (-20 to 100 C) |