ifm electronic gmbh Flow sensor SA6014

Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be rotated for optimum alignment
Request a Quote Datasheet
Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be rotated for optimum alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow sensor - SA6014 - ifm electronic gmbh
Essen, Germany
Flow sensor
SA6014
Flow sensor SA6014
Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be rotated for optimum alignment
  • Measurement of flow and temperature at the same time
  • Optimised for water, oils and air
  • Clearly visible 4-digit LED display
  • With two scalable analogue outputs
  • The process connection can be rotated for optimum alignment
Supplier's Site
Flow sensor - SA6014 - ifm efector inc.
Malvern, PA, United States
Flow sensor
SA6014
Flow sensor SA6014
Measurement of flow and temperature at the same time Optimized for water, oils and air Clearly visible numerical display With two scalable analog outputs The process connection can be rotated for optimum alignment Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Measurement of flow and temperature at the same time
  • Optimized for water, oils and air
  • Clearly visible numerical display
  • With two scalable analog outputs
  • The process connection can be rotated for optimum alignment

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SA6014-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SA6014-ND
Flow Sensors - Industrial 2330-SA6014-ND
SENSOR FLOW AIR/LIQ

SENSOR FLOW AIR/LIQ

Buy Now Datasheet
Flow sensor ifm efector SA6014 -  - Automation24, Inc.
King of Prussia, PA, United States
Flow sensor ifm efector SA6014
Flow sensor ifm efector SA6014
The flow monitor SA6014 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 100 bar. Thanks to the 1/2" NPT male process connection, the flow monitor SA6014 integrates easily into most applications. Using the conventional M12 connector allows the flow monitor SA6014 to reliably connect to your controller. The flow monitor SA6014 offers the possibility to measure in both relative and absolute scales.

The flow monitor SA6014 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 100 bar. Thanks to the 1/2" NPT male process connection, the flow monitor SA6014 integrates easily into most applications. Using the conventional M12 connector allows the flow monitor SA6014 to reliably connect to your controller. The flow monitor SA6014 offers the possibility to measure in both relative and absolute scales.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Flow Meters Liquid Flow Meters
Product Number SA6014 SA6014 2330-SA6014-ND
Product Name Flow sensor Flow sensor Flow Sensors - Industrial Flow sensor ifm efector SA6014
Approvals Underwriters Laboratory; ce, cul Underwriters Laboratory; ce, cul CE, cULus
Operating Temperature -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 349 F (-40 to 176 C) -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas Liquid; Gas Liquid; Gas
Operating Pressure 1450 psi (1021 m H2O) 1450 psi (1021 m H2O) 100 psi (70.38 m H2O)
Media Temperature -4 to 194 F (-20 to 90 C) -4 to 194 F (-20 to 90 C) -4 to 194 F (-20 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Glass tube variable areaflowmeter - FGM1190 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Operating Temperature 356 F (180 C)
Process Media Type Liquid; Gas
View Details
Process Cooling Water Stick - PCWR100DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Roots Flow Meter - HRF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details