ifm electronic gmbh Vortex flow meter with display SV5504

Description
Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water
Request a Quote Datasheet
Description
Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex flow meter with display - SV5504 - ifm electronic gmbh
Essen, Germany
Vortex flow meter with display
SV5504
Vortex flow meter with display SV5504
Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water
  • Reliable detection of flow and medium temperature
  • Precise linearized analogue output
  • Display can be rotated for optimum alignment
  • Clearly readable colour display with red/green colour change
  • Suitable for water, deionised water and cooling water
Supplier's Site
SV vortex flowmeters with display for water based media - SV5504 - ifm efector inc.
Malvern, PA, United States
SV vortex flowmeters with display for water based media
SV5504
SV vortex flowmeters with display for water based media SV5504
Reliable detection of flow and medium temperature Precise linearized analog output Display can be rotated for optimum alignment Clearly readable color display with red/green color change Suitable for water, deionized water and cooling water Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of flow and medium temperature
  • Precise linearized analog output
  • Display can be rotated for optimum alignment
  • Clearly readable color display with red/green color change
  • Suitable for water, deionized water and cooling water

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SV5504-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SV5504-ND
Flow Sensors - Industrial 2330-SV5504-ND
SENSOR FLOW LIQ 2 ~ 40 LPM

SENSOR FLOW LIQ 2 ~ 40 LPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SV5504 SV5504 2330-SV5504-ND
Product Name Vortex flow meter with display SV vortex flowmeters with display for water based media Flow Sensors - Industrial
Meter Technology Vortex (Shedding) Meter Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul Underwriters Laboratory; ce, cul
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 174 psi (122 m H2O) 174 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter - AquaMaster FEW400 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details