phase-out article
Discontinuation date: 03/31/2026
| ifm electronic gmbh | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | SM9404 |
| Product Name | Magnetic-inductive flow meter |
| Meter Technology | Electromagnetic |
| Features | Programmable |
| Approvals | Underwriters Laboratory; ce, cul |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Process Media Type | Liquid |