Alternative articles: SM6100 Product comparison: SM6120 / SM6100 When selecting an alternative article and accessories please note that technical data may differ!
Learn more
Alternative articles: SM6100 Product comparison: SM6120 / SM6100 When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The SM6120 electromagnetic volumetric flow sensor from ifm electronic with a measuring range of 0.01–9.25 GPM enables high accuracy, reproducibility and measuring dynamics. For signal processing, Normally Open and Normally Closed contacts (programmable) as well as an analog output (4-20 mA - scalable) are available. The G 1/2 male process connection, the M12 plug connection and the flexible key programming allow the electromagnetic volumetric flow sensor SM6120 to be adapted to different conditions. The SM6120 electromagnetic volumetric flow sensor is used for flow, consumption and medium temperature measurement (-20 to 90 °C) of conductive liquid media, e.g. coolant in welding systems, water and water-based media.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SM6120 | SM6120 | |
| Product Name | Magnetic-inductive flow meter | Magnetic-inductive flow meter | Magnetic-inductive flow meter ifm efector SM6120 |
| Meter Technology | Electromagnetic | Electromagnetic | Electromagnetic |
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | CE, cULus |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) |
| Process Media Type | Liquid | Liquid | Liquid |
| Operating Pressure | 232 psi (163 m H2O) | 232 psi (163 m H2O) | 16 psi (11.26 m H2O) |