Texas Instruments Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 5-SOT-23 | |
| Automotive Catalog Dual Audio Operational Amplifier 8-SOIC -40 to 125 | |
| Automotive Catalog Dual Audio Operational Amplifier 8-TSSOP -40 to 125 | |
| Digitally Controlled Programmable-Gain Instrumentation Amp 14-PDIP | |
| Dual Audio Operational Amplifier 8-PDIP -40 to 85 | |
| Dual Audio Operational Amplifier 8-SOIC -40 to 85 | |
| Dual Audio Operational Amplifier 8-TSSOP -40 to 85 | |
| Dual General-Purpose Operational Amplifier 8-PDIP -40 to 85 | |
| Dual General-Purpose Operational Amplifier 8-PDIP 0 to 70 | |
| Dual General-Purpose Operational Amplifier 8-SO 0 to 70 | |
| Dual General-Purpose Operational Amplifier 8-SOIC -40 to 85 | |
| Dual General-Purpose Operational Amplifier 8-SOIC 0 to 70 | |
| Dual General-Purpose Operational Amplifier 8-TSSOP -40 to 85 | |
| Dual General-Purpose Operational Amplifier 8-TSSOP 0 to 70 | |
| Dual General-Purpose Operational Amplifier 8-VSSOP -40 to 85 | |
| Dual General-Purpose Operational Amplifier 8-VSSOP 0 to 70 | |
| Dual High-Performance Operational Amplifier 8-PDIP 0 to 70 | |
| Dual High-Performance Operational Amplifier 8-SOIC 0 to 70 | |
| Dual Low-Noise Operational Amplifier 8-PDIP -40 to 85 | |
| Dual Low-Noise Operational Amplifier 8-SOIC -40 to 85 | |
| Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifier 8-VSSOP -40 to 125 | |
| High-Speed Fully Differential Programmable Gain Amplifier 28-VQFN -40 to 85 | |
| High-Speed Programmable Gain Instrumentation Amplifier 16-PDIP | |
| High-Speed Programmable Gain Instrumentation Amplifier 16-SOIC | |
| Low Offset, Low Noise, RRO Operational Amplifiers 5-SC70 -40 to 125 | |
| Low-Noise Operational Amplifier 8-PDIP -40 to 85 | |
| Low-Noise Operational Amplifier 8-SO -40 to 85 | |
| Low-Noise Operational Amplifier 8-SOIC -40 to 85 | |
| Precision 4mA to 20mA Current Loop Receiver 16-PDIP | |
| Programmable Gain Instrumentation Amplifier 16-PDIP | |
| Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85 | |
| Programmable Gain Instrumentation Amplifier 16-SOIC | |
| Quad General-Purpose Operational Amplifier 14-PDIP 0 to 70 | |
| SolarMagic Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 5-SOT-23 -40 to 125 | |
| Zero Drift, HV Programmable Gain Amplifier 24-TSSOP -40 to 125 | |
| Zero-Drift, High Voltage Programmable Gain Amplifier 16-TSSOP -40 to 125 | |
| Zero-Drift, Programmable Gain Amplifier with MUX 20-TSSOP -40 to 125 |
| << Prev | Next >> |