Manufacturer: Texas Instruments
Win Source Part Number: 794817-SN64BCT25244D
Series: 64BCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 80mA, 188mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: SN64BCT25244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): HD74BC244AT; HD74BC244ATELL; HD74BC244AFP; HD74BC244AP;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 24-SOIC
IC BUF NON-INVERT 5.5V 24SOIC
IC BUF NON-INVERT 5.5V 24SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 794817-SN64BCT25244DWR | SN64BCT25244DWR-ND | SN64BCT25244DWR | SN64BCT25244DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT25244DWR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |