Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN64BCT125AD

Description
SN64BCT125A Quadruple Bus Buffer Gate With 3-State Outputs
Request a Quote Datasheet
Description
SN64BCT125A Quadruple Bus Buffer Gate With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN64BCT125AD - Rochester Electronics
Newburyport, MA, United States
SN64BCT125A Quadruple Bus Buffer Gate With 3-State Outputs

SN64BCT125A Quadruple Bus Buffer Gate With 3-State Outputs

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-9690-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-9690-5-ND
Buffers, Drivers, Receivers, Transceivers 296-9690-5-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT125AD - 1252568-SN64BCT125AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT125AD
1252568-SN64BCT125AD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT125AD 1252568-SN64BCT125AD
Manufacturer: Texas Instruments Win Source Part Number: 1252568-SN64BCT125AD Series: 64BCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN64BCT125 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN64BCT125ANE4; SN64BCT125AN; SN64BCT125ANSR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252568-SN64BCT125AD
Series: 64BCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN64BCT125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN64BCT125ANE4; SN64BCT125AN; SN64BCT125ANSR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number SN64BCT125AD 296-9690-5-ND 1252568-SN64BCT125AD
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT125AD
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1913265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 6
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CGS74C2525MX - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656JG - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 0.0300 MHz
View Details