Manufacturer: Texas Instruments
Win Source Part Number: 081194-SN74ABT541BDW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
IC BUF NON-INVERT 5.5V 20SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 081194-SN74ABT541BDW | 296-4026-5-ND | 815-SN74ABT541BDW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDW | Buffers, Drivers, Receivers, Transceivers | IC BUF NON-INVERT 5.5V 20SOIC |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |