Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDBRG4 SN74ABT541BDBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253159-SN74ABT541BD BRG4 Series: 74ABT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ABT541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74ABT541DB,118; 74ABT541DB,112; 74ABT541DB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253159-SN74ABT541BD BRG4 Series: 74ABT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ABT541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74ABT541DB,118; 74ABT541DB,112; 74ABT541DB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDBRG4 - 1253159-SN74ABT541BDBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDBRG4
1253159-SN74ABT541BDBRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDBRG4 1253159-SN74ABT541BDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253159-SN74ABT541BD BRG4 Series: 74ABT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ABT541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74ABT541DB,118; 74ABT541DB,112; 74ABT541DB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253159-SN74ABT541BDBRG4
Series: 74ABT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74ABT541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74ABT541DB,118; 74ABT541DB,112; 74ABT541DB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDBRG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74ABT541BDBRG4-ND
Buffers, Drivers, Receivers, Transceivers SN74ABT541BDBRG4-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
IC BUFF/DVR TRI-ST 8BIT 20SSOP - 815-SN74ABT541BDBRG4 - Utmel Electronic Limited
Hong Kong, China
IC BUFF/DVR TRI-ST 8BIT 20SSOP
815-SN74ABT541BDBRG4
IC BUFF/DVR TRI-ST 8BIT 20SSOP 815-SN74ABT541BDBRG4
IC BUFF/DVR TRI-ST 8BIT 20SSOP

IC BUFF/DVR TRI-ST 8BIT 20SSOP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT541BDBRG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT541BDBRG4
IC BUFF NON-INVERT 5.5V 20SSOP

IC BUFF NON-INVERT 5.5V 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1253159-SN74ABT541BDBRG4 SN74ABT541BDBRG4-ND 815-SN74ABT541BDBRG4 SN74ABT541BDBRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDBRG4 Buffers, Drivers, Receivers, Transceivers IC BUFF/DVR TRI-ST 8BIT 20SSOP Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - BUF04701AIPW - Rochester Electronics
Specs
Package Type SSOP; SOP; TSSOP; TSSOP14
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8330ACP-R2 - 859734-AD8330ACP-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type CSP; 16-LFCSP-WQ (3x3)
View Details
3 suppliers
Buffers, Drivers, Receivers, Transceivers - 800-1691-2-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers