Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 029629-SN74ABT125DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ABT125RGYR; SN74ABT125N; SN74ABT125D; SN74ABT125DBR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SSOP T/R
IC BUFF NON-INVERT 5.5V 14SSOP
IC BUF NON-INVERT 5.5V 14SSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-3875-6-ND | 029629-SN74ABT125DBR | 815-SN74ABT125DBR | SN74ABT125DBR | SN74ABT125DBR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT125DBR | Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SSOP T/R | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts |