Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896379-SN74ABT162827
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Package: 56-BSSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ABT162827
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-29927-2, 296-29927-1, 74ABT162827ADLRG4, -296-29927-1-ND, SN74ABT162827ADLR-ND
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-29927-2-ND | 896379-SN74ABT162827ADLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162827ADLR |
| Supply Voltage (VS) | 4.5 to 5.5 volts |