Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ABT541BPW

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-26373-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-26373-5-ND
Buffers, Drivers, Receivers, Transceivers 296-26373-5-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BPW - 1253162-SN74ABT541BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BPW
1253162-SN74ABT541BPW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BPW 1253162-SN74ABT541BPW
Manufacturer: Texas Instruments Win Source Part Number: 1253162-SN74ABT541BP W Series: 74ABT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ABT541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): CABT541BIPWRG4Q1; SN74ABT541BIPWRQ1; 74ABT541PWDH; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253162-SN74ABT541BPW
Series: 74ABT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74ABT541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): CABT541BIPWRG4Q1; SN74ABT541BIPWRQ1; 74ABT541PWDH;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT541BPW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT541BPW
IC BUFF NON-INVERT 5.5V 20TSSOP

IC BUFF NON-INVERT 5.5V 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-26373-5-ND 1253162-SN74ABT541BPW SN74ABT541BPW
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BPW Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 9621PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Operational Amplifier IC - 687-A7-5135-5 - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details