Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ABT16244ADLG4

Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74ABT16244ADLG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74ABT16244ADLG4-ND
Buffers, Drivers, Receivers, Transceivers SN74ABT16244ADLG4-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260084-SN74ABT16244ADLG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260084-SN74ABT16244ADLG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260084-SN74ABT16244ADLG4
Win Source Part Number: 1260084-SN74ABT16244 ADLG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT16244

Win Source Part Number: 1260084-SN74ABT16244ADLG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT16244

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT16244ADLG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT16244ADLG4
IC BUFF NON-INVERT 5.5V 48SSOP

IC BUFF NON-INVERT 5.5V 48SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74ABT16244ADLG4-ND 1260084-SN74ABT16244ADLG4 SN74ABT16244ADLG4
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD846AR-16-REEL - 859746-AD846AR-16-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1665-2-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details