Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN7407DR

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-1018-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1018-2-ND
Buffers, Drivers, Receivers, Transceivers 296-1018-2-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-1018-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1018-6-ND
Buffers, Drivers, Receivers, Transceivers 296-1018-6-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-1018-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1018-1-ND
Buffers, Drivers, Receivers, Transceivers 296-1018-1-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DR - 029622-SN7407DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DR
029622-SN7407DR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DR 029622-SN7407DR
Manufacturer: Texas Instruments Win Source Part Number: 029622-SN7407DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 40mA Number of Elements: 6 Number of Bits per Element: 1 Family Name: SN7407 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): DM7407M; DM7407MX; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 029622-SN7407DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Family Name: SN7407
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): DM7407M; DM7407MX;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN7407DR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN7407DR
Buffers, Drivers, Receivers, Transceivers SN7407DR
IC BUF NON-INVERT 5.25V 14SOIC

IC BUF NON-INVERT 5.25V 14SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN7407DR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN7407DR
IC BUF NON-INVERT 5.25V 14SOIC

IC BUF NON-INVERT 5.25V 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-1018-2-ND 029622-SN7407DR SN7407DR SN7407DR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data