Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT5401DW

Description
Win Source Part Number: 1260077-SN74ABT5401D W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 11 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4019-5,-SN74ABT 5401DWE4R,296-4019-2 ,-296-4019-5,-SN74AB T5401DWG4,296-4019-5 R,TEXTISSN74ABT5401D W,296-4019-2,2156-SN 74ABT5401DW-TI,296-4 019-5,-SN74ABT5401DW R,-SN74ABT5401DWE4,- SN74ABT5401DWG4R Base Product Number: 74ABT5401 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260077-SN74ABT5401D W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 11 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4019-5,-SN74ABT 5401DWE4R,296-4019-2 ,-296-4019-5,-SN74AB T5401DWG4,296-4019-5 R,TEXTISSN74ABT5401D W,296-4019-2,2156-SN 74ABT5401DW-TI,296-4 019-5,-SN74ABT5401DW R,-SN74ABT5401DWE4,- SN74ABT5401DWG4R Base Product Number: 74ABT5401 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260077-SN74ABT5401DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260077-SN74ABT5401DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260077-SN74ABT5401DW
Win Source Part Number: 1260077-SN74ABT5401D W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 11 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4019-5,-SN74ABT 5401DWE4R,296-4019-2 ,-296-4019-5,-SN74AB T5401DWG4,296-4019-5 R,TEXTISSN74ABT5401D W,296-4019-2,2156-SN 74ABT5401DW-TI,296-4 019-5,-SN74ABT5401DW R,-SN74ABT5401DWE4,- SN74ABT5401DWG4R Base Product Number: 74ABT5401 Product Status: Obsolete

Win Source Part Number: 1260077-SN74ABT5401DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 11
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4019-5,-SN74ABT5401DWE4R,296-4019-2,-296-4019-5,-SN74ABT5401DWG4,296-4019-5R,TEXTISSN74ABT5401DW,296-4019-2,2156-SN74ABT5401DW-TI,296-4019-5,-SN74ABT5401DWR,-SN74ABT5401DWE4,-SN74ABT5401DWG4R
Base Product Number: 74ABT5401
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-4019-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4019-5-ND
Buffers, Drivers, Receivers, Transceivers 296-4019-5-ND
Buffer, Inverting 1 Element 11 Bit per Element 3-State Output 28-SOIC

Buffer, Inverting 1 Element 11 Bit per Element 3-State Output 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 1260077-SN74ABT5401DW 296-4019-5-ND
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92211AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642KH - 909582-AD642KH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
Signal Buffers, Repeaters, Splitters - 89HP0608XZBABGI8-ND - DigiKey
Specs
Package Type 100-LFBGA
Number of Pins 100
View Details
2 suppliers