Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162244DLR SN74ABT162244DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029631-SN74ABT162244 DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029631-SN74ABT162244 DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162244DLR - 029631-SN74ABT162244DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162244DLR
029631-SN74ABT162244DLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162244DLR 029631-SN74ABT162244DLR
Manufacturer: Texas Instruments Win Source Part Number: 029631-SN74ABT162244 DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029631-SN74ABT162244DLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-1021-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1021-2-ND
Buffers, Drivers, Receivers, Transceivers 296-1021-2-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT162244DLR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT162244DLR
Buffers, Drivers, Receivers, Transceivers SN74ABT162244DLR
IC BUF NON-INVERT 5.5V 48SSOP

IC BUF NON-INVERT 5.5V 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 029631-SN74ABT162244DLR 296-1021-2-ND SN74ABT162244DLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162244DLR Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data