Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DWR SN64BCT244DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 112394-SN64BCT244DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 112394-SN64BCT244DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DWR - 112394-SN64BCT244DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DWR
112394-SN64BCT244DWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DWR 112394-SN64BCT244DWR
Manufacturer: Texas Instruments Win Source Part Number: 112394-SN64BCT244DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112394-SN64BCT244DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN64BCT244DWR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN64BCT244DWR-ND
Buffers, Drivers, Receivers, Transceivers SN64BCT244DWR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN64BCT244DWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN64BCT244DWR
IC BUF NON-INVERT 5.5V 20SOIC

IC BUF NON-INVERT 5.5V 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 112394-SN64BCT244DWR SN64BCT244DWR-ND SN64BCT244DWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DWR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Instrumentation, Op Amps, Buffer Amps - CA3054MZ96-ND - DigiKey
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers