Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1253067-SN74ABT125N
Series: 74ABT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74ABT125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74ABT125DBRE4; SN74ABT125DBG4; SN74ABT125NSRE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC BUFF NON-INVERT 5.5V 14DIP
IC BUF NON-INVERT 5.5V 14DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-3876-5-ND | 1253067-SN74ABT125N | SN74ABT125N | 815-SN74ABT125N |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT125N | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUF NON-INVERT 5.5V 14DIP |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |