Manufacturer: Texas Instruments
Win Source Part Number: 934479-SN74ABT241ADB
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ABT241
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74ABT241ADBRE4, -SN74ABT241ADBRG4, -296-3963-1-ND, -SN74ABT241ADBR-NDR,
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
IC BUFF/DVR TRI-ST DUAL 20SSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 934479-SN74ABT241ADBR | 296-3963-1-ND | 815-SN74ABT241ADBR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT241ADBR | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST DUAL 20SSOP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |