Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN7407NSR

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-31722-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31722-2-ND
Buffers, Drivers, Receivers, Transceivers 296-31722-2-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-31722-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31722-6-ND
Buffers, Drivers, Receivers, Transceivers 296-31722-6-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-31722-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-31722-1-ND
Buffers, Drivers, Receivers, Transceivers 296-31722-1-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407NSR - 029623-SN7407NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407NSR
029623-SN7407NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407NSR 029623-SN7407NSR
Manufacturer: Texas Instruments Win Source Part Number: 029623-SN7407NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 40mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029623-SN7407NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN7407NSR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN7407NSR
IC BUF NON-INVERT 5.25V 14SOP

IC BUF NON-INVERT 5.25V 14SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-31722-2-ND 029623-SN7407NSR SN7407NSR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407NSR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
 - 5440/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT163244CPFG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details