Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT541BIPWRQ1

Description
Win Source Part Number: 1259131-SN74ABT541BI PWRQ1 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45040-2,296-4504 0-2,296-45040-1,296- 45040-6,296-SN74ABT5 41BIPWRQ1DKR,TEXTISS N74ABT541BIPWRQ1,296 -SN74ABT541BIPWRQ1CT ,SN74ABT541BIPWRQ1,- SN74ABT541BIPWRQ1R,2 96-SN74ABT541BIPWRQ1 TR,-296-45040-1,296- SN74ABT541BIPWRQ1DKR ,296-SN74ABT541BIPWR Q1CT,2156-SN74ABT541 BIPWRQ1 Base Product Number: 74ABT541
Request a Quote Datasheet
Description
Win Source Part Number: 1259131-SN74ABT541BI PWRQ1 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45040-2,296-4504 0-2,296-45040-1,296- 45040-6,296-SN74ABT5 41BIPWRQ1DKR,TEXTISS N74ABT541BIPWRQ1,296 -SN74ABT541BIPWRQ1CT ,SN74ABT541BIPWRQ1,- SN74ABT541BIPWRQ1R,2 96-SN74ABT541BIPWRQ1 TR,-296-45040-1,296- SN74ABT541BIPWRQ1DKR ,296-SN74ABT541BIPWR Q1CT,2156-SN74ABT541 BIPWRQ1 Base Product Number: 74ABT541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259131-SN74ABT541BIPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259131-SN74ABT541BIPWRQ1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259131-SN74ABT541BIPWRQ1
Win Source Part Number: 1259131-SN74ABT541BI PWRQ1 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45040-2,296-4504 0-2,296-45040-1,296- 45040-6,296-SN74ABT5 41BIPWRQ1DKR,TEXTISS N74ABT541BIPWRQ1,296 -SN74ABT541BIPWRQ1CT ,SN74ABT541BIPWRQ1,- SN74ABT541BIPWRQ1R,2 96-SN74ABT541BIPWRQ1 TR,-296-45040-1,296- SN74ABT541BIPWRQ1DKR ,296-SN74ABT541BIPWR Q1CT,2156-SN74ABT541 BIPWRQ1 Base Product Number: 74ABT541

Win Source Part Number: 1259131-SN74ABT541BIPWRQ1
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, 74ABT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45040-2,296-45040-2,296-45040-1,296-45040-6,296-SN74ABT541BIPWRQ1DKR,TEXTISSN74ABT541BIPWRQ1,296-SN74ABT541BIPWRQ1CT,SN74ABT541BIPWRQ1,-SN74ABT541BIPWRQ1R,296-SN74ABT541BIPWRQ1TR,-296-45040-1,296-SN74ABT541BIPWRQ1DKR,296-SN74ABT541BIPWRQ1CT,2156-SN74ABT541BIPWRQ1
Base Product Number: 74ABT541

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74ABT541BIPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74ABT541BIPWRQ1TR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74ABT541BIPWRQ1TR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74ABT541BIPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74ABT541BIPWRQ1CT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74ABT541BIPWRQ1CT-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 1259131-SN74ABT541BIPWRQ1 296-SN74ABT541BIPWRQ1TR-ND
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data