Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 794860-SN74ABT16541A
Series: 74ABT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74ABT16541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74ABT16541CSSCX_NL; 74ABT16541CSSC_Q; 74ABT16541CMTDX; 74ABT16541CSSCX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC BUFF/DVR TRI-ST 16BIT 48TVSOP
IC BUFF NON-INVERT 5.5V 48TVSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-3910-2-ND | 794860-SN74ABT16541ADGVR | 815-SN74ABT16541ADGVR | SN74ABT16541ADGVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16541ADGVR | IC BUFF/DVR TRI-ST 16BIT 48TVSOP | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |