Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT240AN

Description
Win Source Part Number: 1260103-SN74ABT240AN Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 20 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3961-5,-SN74ABT 240ANE4R,-SN74ABT240 ANE4,296-3961-5,-296 -3961-5,TEXTISSN74AB T240AN,SN74ABT240ANE 4,SN74ABT240ANE4,-SN 74ABT240ANR,2156-SN7 4ABT240AN Base Product Number: 74ABT240
Request a Quote Datasheet
Description
Win Source Part Number: 1260103-SN74ABT240AN Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 20 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3961-5,-SN74ABT 240ANE4R,-SN74ABT240 ANE4,296-3961-5,-296 -3961-5,TEXTISSN74AB T240AN,SN74ABT240ANE 4,SN74ABT240ANE4,-SN 74ABT240ANR,2156-SN7 4ABT240AN Base Product Number: 74ABT240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260103-SN74ABT240AN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260103-SN74ABT240AN
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260103-SN74ABT240AN
Win Source Part Number: 1260103-SN74ABT240AN Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 20 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3961-5,-SN74ABT 240ANE4R,-SN74ABT240 ANE4,296-3961-5,-296 -3961-5,TEXTISSN74AB T240AN,SN74ABT240ANE 4,SN74ABT240ANE4,-SN 74ABT240ANR,2156-SN7 4ABT240AN Base Product Number: 74ABT240

Win Source Part Number: 1260103-SN74ABT240AN
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 20
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-3961-5,-SN74ABT240ANE4R,-SN74ABT240ANE4,296-3961-5,-296-3961-5,TEXTISSN74ABT240AN,SN74ABT240ANE4,SN74ABT240ANE4,-SN74ABT240ANR,2156-SN74ABT240AN
Base Product Number: 74ABT240

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-3961-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-3961-5-ND
Buffers, Drivers, Receivers, Transceivers 296-3961-5-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT240AN
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT240AN
IC BUFFER INVERT 5.5V 20DIP

IC BUFFER INVERT 5.5V 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1260103-SN74ABT240AN 296-3961-5-ND SN74ABT240AN
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Instrumentation, Op Amps, Buffer Amps - CA3054MZ-ND - DigiKey
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers