Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-PDIP
Win Source Part Number: 1260072-SN74ABT2827N
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 15
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 10
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ABT2827NT,
Base Product Number: 74ABT2827
Product Status: Obsolete
IC BUFF NON-INVERT 5.5V 24DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-33625-5-ND | 1260072-SN74ABT2827NT | SN74ABT2827NT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |