Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DW SN64BCT244DW

Description
SN64BCT244 Octal Buffer/Driver With 3-State Outputs
Request a Quote Datasheet
Description
SN64BCT244 Octal Buffer/Driver With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN64BCT244DW - Rochester Electronics
Newburyport, MA, United States
SN64BCT244 Octal Buffer/Driver With 3-State Outputs

SN64BCT244 Octal Buffer/Driver With 3-State Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DW - 1252571-SN64BCT244DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DW
1252571-SN64BCT244DW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DW 1252571-SN64BCT244DW
Manufacturer: Texas Instruments Win Source Part Number: 1252571-SN64BCT244DW Series: 64BCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN64BCT244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): HD74BC244AFPEL; HD74BC244AFP; SN64BCT244NE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252571-SN64BCT244DW
Series: 64BCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN64BCT244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): HD74BC244AFPEL; HD74BC244AFP; SN64BCT244NE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-33550-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-33550-5-ND
Buffers, Drivers, Receivers, Transceivers 296-33550-5-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN64BCT244DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN64BCT244DW
IC BUF NON-INVERT 5.5V 20SOIC

IC BUF NON-INVERT 5.5V 20SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN64BCT244DW 1252571-SN64BCT244DW 296-33550-5-ND SN64BCT244DW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN64BCT244DW Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 2467593 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
5V Rail-to-Rail Precision Operational Amplifier - ALD1702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers