Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ABT541BDWR

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-14668-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14668-1-ND
Buffers, Drivers, Receivers, Transceivers 296-14668-1-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14668-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14668-6-ND
Buffers, Drivers, Receivers, Transceivers 296-14668-6-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14668-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14668-2-ND
Buffers, Drivers, Receivers, Transceivers 296-14668-2-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDWR - 029666-SN74ABT541BDWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDWR
029666-SN74ABT541BDWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDWR 029666-SN74ABT541BDWR
Manufacturer: Texas Instruments Win Source Part Number: 029666-SN74ABT541BDW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029666-SN74ABT541BDWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT541BDWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT541BDWR
IC BUFF NON-INVERT 5.5V 20SOIC

IC BUFF NON-INVERT 5.5V 20SOIC

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDWR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT541BDWR
Buffers, Drivers, Receivers, Transceivers SN74ABT541BDWR
IC BUF NON-INVERT 5.5V 20SOIC

IC BUF NON-INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-14668-1-ND 029666-SN74ABT541BDWR SN74ABT541BDWR SN74ABT541BDWR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BDWR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data