Manufacturer: Texas Instruments
Win Source Part Number: 120958-SN74ABT162827
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
IC BUFF/DVR TRI-ST 20BIT 56SSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 120958-SN74ABT162827ADL | 296-3896-5-ND | 815-SN74ABT162827ADL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162827ADL | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 20BIT 56SSOP |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |