Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 065095-SN7407DRE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC BUFF/DVR HEX NON-INV 14SOIC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-52709-2-ND | 065095-SN7407DRE4 | 815-SN7407DRE4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN7407DRE4 | IC BUFF/DVR HEX NON-INV 14SOIC |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |