Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-SOIC
SN64BCT757 Octal Buffer/Driver With Open-Collector Outputs
Win Source Part Number: 1260194-SN64BCT757DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 64BCT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN64BCT757DWE4,-SN64
Base Product Number: 64BCT757
IC BUF NON-INVERT 5.5V 20SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-9692-5-ND | SN64BCT757DW | 1260194-SN64BCT757DW | SN64BCT757DW |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |