Manufacturer: Texas Instruments
Win Source Part Number: 896380-SN74ABT16825D
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP
Package: 56-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ABT16825
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-3926-5-NDR, -SN74ABT16825DL-NDR,
Buffer, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP
IC BUFF NON-INVERT 5.5V 56SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 896380-SN74ABT16825DL | 296-3926-5-ND | SN74ABT16825DL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16825DL | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |