Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ABT162825DLR

Description
Buffer, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74ABT162825DLR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74ABT162825DLR-ND
Buffers, Drivers, Receivers, Transceivers SN74ABT162825DLR-ND
Buffer, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP

Buffer, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260140-SN74ABT162825DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260140-SN74ABT162825DLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260140-SN74ABT162825DLR
Win Source Part Number: 1260140-SN74ABT16282 5DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 9 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT162825DL R,TEXTISSN74ABT16282 5DLR,2156-SN74ABT162 825DLR-TITR Base Product Number: 74ABT162825 Product Status: Obsolete

Win Source Part Number: 1260140-SN74ABT162825DLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 9
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ABT162825DLR,TEXTISSN74ABT162825DLR,2156-SN74ABT162825DLR-TITR
Base Product Number: 74ABT162825
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT162825DLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT162825DLR
IC BUFF NON-INVERT 5.5V 56SSOP

IC BUFF NON-INVERT 5.5V 56SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74ABT162825DLR-ND 1260140-SN74ABT162825DLR SN74ABT162825DLR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data