Manufacturer: Texas Instruments
Win Source Part Number: 122249-SN74ABT241ANS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 122249-SN74ABT241ANSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT241ANSR |
| Supply Voltage (VS) | 4.5 to 5.5 volts |