Win Source Part Number: 1260159-SN74ABT541BD
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT541
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1260159-SN74ABT541BDWRG4 | SN74ABT541BDWRG4-ND |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |