Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 065127-SN74ABT540DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-4022-2-ND | 065127-SN74ABT540DBR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT540DBR |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |