40 Ohms ±5% 40W Wirewound Chassis Mount Resistor
RES CHAS MNT 40 OHM 5% 40W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | F40J40RE-ND | F40J40RE |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Flat Oval | Solder Lugs |
| Resistance Range | 40 ohms | 40 ohms |