Ohmite Manufacturing Co. Chassis Mount Resistors F55J2K0

Description
RES CHAS MNT 2K OHM 5% 55W
Datasheet
Description
RES CHAS MNT 2K OHM 5% 55W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J2K0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J2K0
Chassis Mount Resistors F55J2K0
RES CHAS MNT 2K OHM 5% 55W

RES CHAS MNT 2K OHM 5% 55W

Supplier's Site Datasheet
Resistor, 2 Kohm, 55W, Solder Lug; Resistance Ohmite - 13P4158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2 Kohm, 55W, Solder Lug; Resistance Ohmite
13P4158
Resistor, 2 Kohm, 55W, Solder Lug; Resistance Ohmite 13P4158
RESISTOR, 2 KOHM, 55W, SOLDER LUG; Resistance:2kohm; Product Range:250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: No

RESISTOR, 2 KOHM, 55W, SOLDER LUG; Resistance:2kohm; Product Range:250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number F55J2K0 13P4158
Product Name Chassis Mount Resistors Resistor, 2 Kohm, 55W, Solder Lug; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Mounting / Packaging Solder Lugs
Tolerance 5 +/- % 5 +/- %
Power Rating 55 watts 55 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers