Ohmite Manufacturing Co. Chassis Mount Resistors F30J5R0E

Description
5 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F30J5R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F30J5R0E-ND
Chassis Mount Resistors F30J5R0E-ND
5 Ohms ±5% 30W Wirewound Chassis Mount Resistor

5 Ohms ±5% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 5 Ohm, 30W, 5%; Resistance Ohmite - 64K4523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5 Ohm, 30W, 5%; Resistance Ohmite
64K4523
Resistor, Power, 5 Ohm, 30W, 5%; Resistance Ohmite 64K4523
RESISTOR, POWER, 5 OHM, 30W, 5%; Resistance:5ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:31.75mm RoHS Compliant: Yes

RESISTOR, POWER, 5 OHM, 30W, 5%; Resistance:5ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:31.75mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F30J5R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F30J5R0E
Chassis Mount Resistors F30J5R0E
RES CHAS MNT 5 OHM 5% 30W

RES CHAS MNT 5 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F30J5R0E-ND 64K4523 F30J5R0E
Product Name Chassis Mount Resistors Resistor, Power, 5 Ohm, 30W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details