Ohmite Manufacturing Co. Metal Element Kelvin Resistor FK/GK Series

Description
Ohmite's FK/GK Series is a low-resistance, 4-terminal element resistor with a power rating up to 5W. This product offers excellent long-term stability and is ideal for mounting on DCB/IMS substrates. Ohmite recommends the FK/GK Series for the following applications: frequency converters, power modules, automatic control power supply, current sensors for power hybrid applications, and high current applications for the automotive market.
Description
Ohmite's FK/GK Series is a low-resistance, 4-terminal element resistor with a power rating up to 5W. This product offers excellent long-term stability and is ideal for mounting on DCB/IMS substrates. Ohmite recommends the FK/GK Series for the following applications: frequency converters, power modules, automatic control power supply, current sensors for power hybrid applications, and high current applications for the automotive market.

Suppliers

Company
Product
Description
Supplier Links
Metal Element Kelvin Resistor - FK/GK Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Metal Element Kelvin Resistor
FK/GK Series
Metal Element Kelvin Resistor FK/GK Series
Ohmite's FK/GK Series is a low-resistance, 4-terminal element resistor with a power rating up to 5W. This product offers excellent long-term stability and is ideal for mounting on DCB/IMS substrates. Ohmite recommends the FK/GK Series for the following applications: frequency converters, power modules, automatic control power supply, current sensors for power hybrid applications, and high current applications for the automotive market.

Ohmite's FK/GK Series is a low-resistance, 4-terminal element resistor with a power rating up to 5W. This product offers excellent long-term stability and is ideal for mounting on DCB/IMS substrates. Ohmite recommends the FK/GK Series for the following applications: frequency converters, power modules, automatic control power supply, current sensors for power hybrid applications, and high current applications for the automotive market.

Supplier's Site

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number FK/GK Series
Product Name Metal Element Kelvin Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction MetalAlloy
Resistance Range 0.3000 to 3 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details