10 kOhms ±5% 40W Wirewound Chassis Mount Resistor
RESISTOR, POWER, 10KOHM, 40W, 5%; Resistance:10kohm; Product Range:F40 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound
RES CHAS MNT 10K OHM 5% 40W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | F40J10KE-ND | 64K4533 | F40J10KE |
| Product Name | Chassis Mount Resistors | Resistor, Power, 10Kohm, 40W, 5%; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Flat Oval | Solder Lugs | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |