6 kOhms ±5% 20W Wirewound Chassis Mount Resistor
RES CHAS MNT 6K OHM 5% 20W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | F20J6K0E-ND | F20J6K0E |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Flat Oval | Solder Lugs |