Ohmite Manufacturing Co. Chassis Mount Resistors F55J25R

Description
25 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J25R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J25R-ND
Chassis Mount Resistors F55J25R-ND
25 Ohms ±5% 55W Wirewound Chassis Mount Resistor

25 Ohms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - F55J25R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J25R
Chassis Mount Resistors F55J25R
RES CHAS MNT 25 OHM 5% 55W

RES CHAS MNT 25 OHM 5% 55W

Supplier's Site Datasheet
Resistor, Power, 25 Ohm, 55W, 5%; Resistance Ohmite - 99F6584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25 Ohm, 55W, 5%; Resistance Ohmite
99F6584
Resistor, Power, 25 Ohm, 55W, 5%; Resistance Ohmite 99F6584
RESISTOR, POWER, 25 OHM, 55W, 5%; Resistance:25ohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:25.4mmRoHS Compliant: No

RESISTOR, POWER, 25 OHM, 55W, 5%; Resistance:25ohm; Product Range:F55 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:25.4mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number F55J25R-ND F55J25R 99F6584
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 25 Ohm, 55W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers