Ohmite Manufacturing Co. Chassis Mount Resistors F55J2K0E

Description
2 kOhms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 kOhms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J2K0E-ND
Chassis Mount Resistors F55J2K0E-ND
2 kOhms ±5% 55W Wirewound Chassis Mount Resistor

2 kOhms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - F55J2K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J2K0E
Chassis Mount Resistors F55J2K0E
RES CHAS MNT 2K OHM 5% 55W

RES CHAS MNT 2K OHM 5% 55W

Supplier's Site Datasheet
Res, 2K, 55W, Solder, Wirewound; Resistance Ohmite - 64K4569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 55W, Solder, Wirewound; Resistance Ohmite
64K4569
Res, 2K, 55W, Solder, Wirewound; Resistance Ohmite 64K4569
RES, 2K, 55W, SOLDER, WIREWOUND; Resistance:2kohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 2K, 55W, SOLDER, WIREWOUND; Resistance:2kohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number F55J2K0E-ND F55J2K0E 64K4569
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2K, 55W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details