Ohmite Manufacturing Co. Chassis Mount Resistors F55J7R5E

Description
7.5 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F55J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F55J7R5E-ND
Chassis Mount Resistors F55J7R5E-ND
7.5 Ohms ±5% 55W Wirewound Chassis Mount Resistor

7.5 Ohms ±5% 55W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 7R5, 55W, Solder, Wirewound; Resistance Ohmite - 64K4589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 55W, Solder, Wirewound; Resistance Ohmite
64K4589
Res, 7R5, 55W, Solder, Wirewound; Resistance Ohmite 64K4589
RES, 7R5, 55W, SOLDER, WIREWOUND; Resistance:7.5ohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 7R5, 55W, SOLDER, WIREWOUND; Resistance:7.5ohm; Product Range:Stackohm 250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F55J7R5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F55J7R5E
Chassis Mount Resistors F55J7R5E
RES CHAS MNT 7.5 OHM 5% 55W

RES CHAS MNT 7.5 OHM 5% 55W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F55J7R5E-ND 64K4589 F55J7R5E
Product Name Chassis Mount Resistors Res, 7R5, 55W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details