Ohmite Manufacturing Co. Resistor,wirewound,200Ohms,281Wv,5+/-% Tol,66-Case Ohmite F30J200

Description
Resistor,Wirewound,2 00Ohms,281WV,5+/-% Tol,66-Case
Datasheet
Description
Resistor,Wirewound,2 00Ohms,281WV,5+/-% Tol,66-Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,wirewound,200Ohms,281Wv,5+/-% Tol,66-Case Ohmite - 12B5200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,200Ohms,281Wv,5+/-% Tol,66-Case Ohmite
12B5200
Resistor,wirewound,200Ohms,281Wv,5+/-% Tol,66-Case Ohmite 12B5200
Resistor,Wirewound,2 00Ohms,281WV,5+/-% Tol,66-Case

Resistor,Wirewound,200Ohms,281WV,5+/-% Tol,66-Case

Supplier's Site
Chassis Mount Resistors - F30J200 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F30J200
Chassis Mount Resistors F30J200
RES CHAS MNT 200 OHM 5% 30W

RES CHAS MNT 200 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 12B5200 F30J200
Product Name Resistor,wirewound,200Ohms,281Wv,5+/-% Tol,66-Case Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details