Ohmite Manufacturing Co. Chassis Mount Resistors F40J2R0

Description
RES CHAS MNT 2 OHM 5% 40W
Datasheet
Description
RES CHAS MNT 2 OHM 5% 40W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F40J2R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F40J2R0
Chassis Mount Resistors F40J2R0
RES CHAS MNT 2 OHM 5% 40W

RES CHAS MNT 2 OHM 5% 40W

Supplier's Site Datasheet
Res, 2R, 40W, Solder, Wirewound; Resistance Ohmite - 12B5211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 40W, Solder, Wirewound; Resistance Ohmite
12B5211
Res, 2R, 40W, Solder, Wirewound; Resistance Ohmite 12B5211
RES, 2R, 40W, SOLDER, WIREWOUND; Resistance:2ohm; Product Range:Stackohm 250 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 2R, 40W, SOLDER, WIREWOUND; Resistance:2ohm; Product Range:Stackohm 250 Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:655V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number F40J2R0 12B5211
Product Name Chassis Mount Resistors Res, 2R, 40W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 40 watts 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details