Ohmite Manufacturing Co. Resistor, Power, 75 Ohm, 30W, 5%; Resistance Ohmite F30J75R

Description
RESISTOR, POWER, 75 OHM, 30W, 5%; Resistance:75ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:25.4mm RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 75 OHM, 30W, 5%; Resistance:75ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:25.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 75 Ohm, 30W, 5%; Resistance Ohmite - 12B5198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 75 Ohm, 30W, 5%; Resistance Ohmite
12B5198
Resistor, Power, 75 Ohm, 30W, 5%; Resistance Ohmite 12B5198
RESISTOR, POWER, 75 OHM, 30W, 5%; Resistance:75ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:25.4mm RoHS Compliant: No

RESISTOR, POWER, 75 OHM, 30W, 5%; Resistance:75ohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:25.4mm RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - F30J75R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F30J75R
Chassis Mount Resistors F30J75R
RES CHAS MNT 75 OHM 5% 30W

RES CHAS MNT 75 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 12B5198 F30J75R
Product Name Resistor, Power, 75 Ohm, 30W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 260 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details