400 Ohms ±5% 55W Wirewound Chassis Mount Resistor
RESISTOR, 400 OHM, 55W, SOLDER LUG; Resistance:400ohm; Product Range:250 Series; Power Rating:55W; Resistance Tolerance:± 5%; Voltage Rating:1.405kV; Resistor Technology:Wirewound
These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%.
RES CHAS MNT 400 OHM 5% 55W
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | F55J400E-ND | 64K4583 | 70023599 | F55J400E |
| Product Name | Chassis Mount Resistors | Resistor, 400 Ohm, 55W, Solder Lug; Resistance Ohmite | Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg55 W;Tol 5%;Lug;Vitreous Enamel | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Flat Oval | Solder Lugs | ||
| Resistance Range | 400 ohms | 400 ohms | 400 ohms | 400 ohms |